The ZL30132GGG2 from Quarktwin Technology Ltd. is an application-specific
Ethernet, SONET/SDH, Telecom IC 622.08MHz 1 Output 64-CABGA (9x9)
IC NETWORK SYNCHRONIZER 64CABGA Product overview: ZL30132GGG2 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30132GGG2 can be used for catalog matching and distributor lookup.
IC NETWORK SYNCHRONIZER 64CABGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | ZL30132GGG2-ND | 763-ZL30132GGG2 | ZL30132GGG2 |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | LVPECL; LVCMOS | LVCMOS, LVPECL | |
| Package Type | Surface Mount; 64-BGA | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | |
| Frequency | 622 MHz | 622 MHz | 622 MHz |