Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SY89426JC

Description
Clock/Frequency Synthesizer IC 622.08MHz 1 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock/Frequency Synthesizer IC 622.08MHz 1 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SY89426JC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY89426JC-ND
Clock Generators, PLLs, Frequency Synthesizers SY89426JC-ND
Clock/Frequency Synthesizer IC 622.08MHz 1 28-LCC (J-Lead)

Clock/Frequency Synthesizer IC 622.08MHz 1 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JC
141926-SY89426JC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JC 141926-SY89426JC
Manufacturer: Microchip Technology Win Source Part Number: 141926-SY89426JC Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: PECL, TTL PLL: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 622.08MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 141926-SY89426JC
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: PECL, TTL
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 622.08MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SY89426JC
Clock and Timing IC 728-SY89426JC
IC CLK/FREQ SYNTH 28PLCC Product overview: SY89426JC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89426JC can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 28PLCC Product overview: SY89426JC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89426JC can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89426JC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89426JC
IC SYNTHESIZER CLK SONET 28-PLCC

IC SYNTHESIZER CLK SONET 28-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89426JC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89426JC
IC SYNTHESIZER CLK SONET 28-PLCC

IC SYNTHESIZER CLK SONET 28-PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number SY89426JC-ND 141926-SY89426JC 728-SY89426JC SY89426JC SY89426JC
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock/Frequency Synthesizer; Clock Generator
Bus Interface PECL ECL; PECL; TTL; PECL, TTL PECL, TTL ECL; PECL; TTL; PECL, TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC (11.5x11.5) Bulk Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data