IC CLK GEN QFN Product overview: ZL30250LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30250LDG1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 808712-ZL30250LDG1
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 1.035GHz
Number of Circuits: 1
Input: CML, CMOS, Crystal
Output: CML, CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.465V
IC 1.035GHz 1 32-VFQFN Exposed Pad
IC CLK GEN QFN
IC CLK GEN QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ZL30250LDG1 | 808712-ZL30250LDG1 | ZL30250LDG1-ND | ZL30250LDG1 | ZL30250LDG1 |
| Product Name | QFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30250LDG1 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, CMOS | CMOS; CML, CMOS | CMOS; CML | CMOS; CML, CMOS | CML, CMOS |
| Package Type | Tray | Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |
| Frequency | 1250 MHz | 1035 MHz | 1035 MHz | 1035 MHz | 1035 MHz |