Microchip Technology, Inc. Clock and Timing IC SY58052UMG TR

Description
IC CLK/FREQ SYNTH 16MLF Product overview: SY58052UMG TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY58052UMG TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 16MLF Product overview: SY58052UMG TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY58052UMG TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SY58052UMG TR
Clock and Timing IC 728-SY58052UMG TR
IC CLK/FREQ SYNTH 16MLF Product overview: SY58052UMG TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY58052UMG TR can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 16MLF Product overview: SY58052UMG TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY58052UMG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269708-SY58052UMG TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269708-SY58052UMG TR
Win Source Part Number: 1269708-SY58052UMG TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 10.7GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, PECL Output: CML PLL: No Divider/Multiplier: No/No Voltage - Supply: 2.375V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58052UMG TR,SY58052UMGTR Base Product Number: SY58052 Product Status: Obsolete

Win Source Part Number: 1269708-SY58052UMG TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 10.7GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, PECL
Output: CML
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58052UMG TR,SY58052UMGTR
Base Product Number: SY58052
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY58052UMGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY58052UMGTR-ND
Clock Generators, PLLs, Frequency Synthesizers SY58052UMGTR-ND
Clock/Frequency Synthesizer IC 10.7GHz 1 16-UFQFN Exposed Pad, 16-MLF®

Clock/Frequency Synthesizer IC 10.7GHz 1 16-UFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY58052UMG TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY58052UMG TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY58052UMG TR
IC SYNTHESIZER DATA/CLOCK 16-MLF

IC SYNTHESIZER DATA/CLOCK 16-MLF

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY58052UMG TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY58052UMG TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY58052UMG TR
IC SYNTHESIZER DATA/CLOCK 16-MLF

IC SYNTHESIZER DATA/CLOCK 16-MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-SY58052UMG TR 1269708-SY58052UMG TR SY58052UMGTR-ND SY58052UMG TR SY58052UMG TR
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML CML CML CML
Package Type Tape & Reel (TR) Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Frequency 10700 MHz 10700 MHz 10700 MHz 10700 MHz 10700 MHz
Unlock Full Specs
to access all available technical data