Manufacturer: Microchip Technology
Win Source Part Number: 1104356-SY100S838LZC
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
IC CLOCK GENERATOR 20SOIC Product overview: SY100S838LZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838LZC can be used for catalog matching and distributor lookup.
IC CLOCK GEN 3.3V/5V 20-SOIC
IC CLOCK GEN 3.3V/5V 20-SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1104356-SY100S838LZC | SY100S838LZC-ND | 728-SY100S838LZC | SY100S838LZC | SY100S838LZC | SY100S838LZC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZC | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 20-SOIC | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Bulk | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts |