Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 155.52Mbps 1 Output 28-SOIC
IC TXRX CLOCK RECOVERY 28-SOIC Product overview: SY69952ZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SY69952ZH can be used for catalog matching and distributor lookup.
IC TXRX CLOCK RECOVERY 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 576-2056-5-ND | 763-SY69952ZH | SY69952ZH |
| Product Name | Application Specific Clock/Timing | SOIC Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | PECL | PECL | |
| Package Type | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Tube | Surface Mount; Surface Mount |