Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SY89430VZC

Description
"Frequency Synthesizer IC 950MHz 1 28-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Description
"Frequency Synthesizer IC 950MHz 1 28-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89430VZC is a programmable frequency synthesizer designed for applications requiring precise clock generation. It operates with a power supply of either 5V or 3.3V and supports output frequencies ranging from 50MHz to 950MHz with differential PECL outputs. The device features a low output jitter of ±25ps peak-to-peak and minimal frequency overshoot, making it suitable for high-performance computing and advanced communication systems. This synthesizer utilizes a synthesized architecture with both serial and parallel interfaces, allowing for flexible integration into various designs. The internal voltage-controlled oscillator (VCO) can operate between 400MHz and 950MHz, and the output frequency can be divided by factors of 1, 2, 4, or 8. With an external 16MHz quartz crystal, the output frequency can be adjusted in 1MHz increments. The SY89430VZC is available in a 28-pin SOIC package, making it compatible with a range of circuit layouts. It is ideal for use in workstations, graphics pixel clocks, RISC CPU clocks, and other processor-based applications.

Datasheet Summary
Powered by GS/AI

The SY89430VZC is a programmable frequency synthesizer designed for applications requiring precise clock generation. It operates with a power supply of either 5V or 3.3V and supports output frequencies ranging from 50MHz to 950MHz with differential PECL outputs. The device features a low output jitter of ±25ps peak-to-peak and minimal frequency overshoot, making it suitable for high-performance computing and advanced communication systems. This synthesizer utilizes a synthesized architecture with both serial and parallel interfaces, allowing for flexible integration into various designs. The internal voltage-controlled oscillator (VCO) can operate between 400MHz and 950MHz, and the output frequency can be divided by factors of 1, 2, 4, or 8. With an external 16MHz quartz crystal, the output frequency can be adjusted in 1MHz increments. The SY89430VZC is available in a 28-pin SOIC package, making it compatible with a range of circuit layouts. It is ideal for use in workstations, graphics pixel clocks, RISC CPU clocks, and other processor-based applications.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SY89430VZC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY89430VZC-ND
Clock Generators, PLLs, Frequency Synthesizers SY89430VZC-ND
"Frequency Synthesizer IC 950MHz 1 28-SOIC (0.295"", 7.50mm Width)"

"Frequency Synthesizer IC 950MHz 1 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VZC - 1263164-SY89430VZC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VZC
1263164-SY89430VZC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VZC 1263164-SY89430VZC
Manufacturer: Microchip Technology Win Source Part Number: 1263164-SY89430VZC Packaging: Tube Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 950MHz Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: SY89430 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1263164-SY89430VZC
Packaging: Tube
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 950MHz
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: SY89430
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 5.25V

Buy Now
Singapore, Singapore
Clock and Timing IC
728-SY89430VZC
Clock and Timing IC 728-SY89430VZC
IC FREQ SYNTH 28SOIC Product overview: SY89430VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89430VZC can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 28SOIC Product overview: SY89430VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89430VZC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89430VZC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89430VZC
IC SYNTHESIZER FREQ PROGR 28SOIC

IC SYNTHESIZER FREQ PROGR 28SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89430VZC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89430VZC
IC SYNTHESIZER FREQ PROGR 28SOIC

IC SYNTHESIZER FREQ PROGR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number SY89430VZC-ND 1263164-SY89430VZC 728-SY89430VZC SY89430VZC SY89430VZC
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VZC Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface PECL ECL; PECL; PECL PECL ECL; PECL; PECL
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount Bulk SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data