IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89538LHH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89538LHH can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 795969-SY89538LHH
Series: Precision Edge
Packaging: Tray
Type: Clock Synthesizer/Fanout Buffer
Operating Temperature Range: 0°C ~ 85°C
Package: 64-TQFP Exposed Pad
Frequency - Max: 756MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-EP-TQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC SYNTHESIZR LVPECL/LVDS 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SY89538LHH | 795969-SY89538LHH | SY89538LHH |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89538LHH | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |
| Package Type | Tray | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 756 MHz | 756 MHz | 756 MHz |