Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89529LZC

Description
Win Source Part Number: 1269682-SY89529LZC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tube Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 27 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89529 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269682-SY89529LZC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tube Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 27 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89529 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269682-SY89529LZC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269682-SY89529LZC
Win Source Part Number: 1269682-SY89529LZC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tube Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 27 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89529 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269682-SY89529LZC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 27
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY89529
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock and Timing IC - 728-SY89529LZC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89529LZC
Clock and Timing IC 728-SY89529LZC
Product overview: SY89529LZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89529LZC can be used for catalog matching and distributor lookup.

Product overview: SY89529LZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89529LZC can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89529LZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89529LZC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89529LZC
IC SYNTHESIZER CLK 200MHZ 28SOIC

IC SYNTHESIZER CLK 200MHZ 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1269682-SY89529LZC 728-SY89529LZC SY89529LZC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 28-SOIC (0.295", 7.50mm Width) Tube Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data