Microchip Technology, Inc. Clock and Timing IC SY100E222LTY-TX

Description
IC CLOCK GEN/BUFF LVPECL 52LQFP Product overview: SY100E222LTY-TX from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100E222LTY-TX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN/BUFF LVPECL 52LQFP Product overview: SY100E222LTY-TX from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100E222LTY-TX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-SY100E222LTY-TX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY100E222LTY-TX
Clock and Timing IC 728-SY100E222LTY-TX
IC CLOCK GEN/BUFF LVPECL 52LQFP Product overview: SY100E222LTY-TX from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100E222LTY-TX can be used for catalog matching and distributor lookup.

IC CLOCK GEN/BUFF LVPECL 52LQFP Product overview: SY100E222LTY-TX from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100E222LTY-TX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269745-SY100E222LTY-TX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269745-SY100E222LTY-TX
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269745-SY100E222LTY-TX
Win Source Part Number: 1269745-SY100E222LTY -TX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: 100E, Precision Edge® Package: Tape & Reel (TR) Frequency - Max: 1.5GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVPECL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 52-LQFP Supplier Device Package: 52-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100

Win Source Part Number: 1269745-SY100E222LTY-TX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: 100E, Precision Edge®
Package: Tape & Reel (TR)
Frequency - Max: 1.5GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 52-LQFP
Supplier Device Package: 52-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100E222LTY-TX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY100E222LTY-TX-ND
Clock Generators, PLLs, Frequency Synthesizers SY100E222LTY-TX-ND
IC 1.5GHz 1 52-LQFP

IC 1.5GHz 1 52-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100E222LTY-TX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100E222LTY-TX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY100E222LTY-TX
IC CLOCK GEN/BUFF LVPECL 52LQFP

IC CLOCK GEN/BUFF LVPECL 52LQFP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100E222LTY-TX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100E222LTY-TX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100E222LTY-TX
IC CLOCK GEN/BUFF LVPECL 52LQFP

IC CLOCK GEN/BUFF LVPECL 52LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-SY100E222LTY-TX 1269745-SY100E222LTY-TX SY100E222LTY-TX-ND SY100E222LTY-TX SY100E222LTY-TX
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tape & Reel (TR) Surface Mount; 52-LQFP Surface Mount; 52-LQFP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 1500 MHz 1500 MHz 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data