IC CLK GEN /2 /4/6 5/3.3V 20SOIC Product overview: SY100EL38LZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 127812-SY100EL38LZC
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CLK GEN /2 /4/6 5/3.3V 20SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY100EL38LZC | 127812-SY100EL38LZC | SY100EL38LZC | SY100EL38LZC |
| Product Name | 3.3V Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube/Rail | Surface Mount; 20-SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) |