IC CLOCK GENERATOR 8MLF Product overview: SY89313VMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89313VMG-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1104602-SY89313VMG-T
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 4GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®
IC CLOCK GEN /4 PECL/ECL 8-MLF
IC CLOCK GENERATOR 8MLF
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY89313VMG-TR | 1104602-SY89313VMG-TR | 576-2952-2-ND | SY89313VMG-TR | SY89313VMG-TR | SY89313VMG-TR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89313VMG-TR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | ECL, PECL | ECL; PECL; ECL, PECL | ECL; PECL | ECL; PECL; ECL, PECL | ECL; PECL; ECL, PECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 8-MLF (2x2) | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | Surface Mount; Surface Mount | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Frequency | 4000 MHz | 4000 MHz | 4000 MHz | 4000 MHz | 4000 MHz | 4000 MHz |