Microchip Technology, Inc. 25MHz 400MHz Clock and Timing IC SY89429AZH

Description
PROGRAMMABLE FREQUENCY SYNTHESIZER (25MHz to 400MHz) | IC SYNTHESIZER FREQ PROGR 28SOIC Product overview: SY89429AZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PROGRAMMABLE FREQUENCY SYNTHESIZER (25MHz to 400MHz) | IC SYNTHESIZER FREQ PROGR 28SOIC Product overview: SY89429AZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHz 400MHz Clock and Timing IC - 728-SY89429AZH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 400MHz Clock and Timing IC
728-SY89429AZH
25MHz 400MHz Clock and Timing IC 728-SY89429AZH
PROGRAMMABLE FREQUENCY SYNTHESIZER (25MHz to 400MHz) | IC SYNTHESIZER FREQ PROGR 28SOIC Product overview: SY89429AZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AZH can be used for catalog matching and distributor lookup.

PROGRAMMABLE FREQUENCY SYNTHESIZER (25MHz to 400MHz) | IC SYNTHESIZER FREQ PROGR 28SOIC Product overview: SY89429AZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AZH can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AZH
1263161-SY89429AZH
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AZH 1263161-SY89429AZH
Manufacturer: Microchip Technology Win Source Part Number: 1263161-SY89429AZH Packaging: Tube Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 800MHz Input: PECL, Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: SY89429 Manufacturer Pack Quantity: 27 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1263161-SY89429AZH
Packaging: Tube
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 800MHz
Input: PECL, Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: SY89429
Manufacturer Pack Quantity: 27
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 5.25V

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AZH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89429AZH
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429AZH
IC SYNTHESIZER FREQ PROGR 28SOIC

IC SYNTHESIZER FREQ PROGR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SY89429AZH 1263161-SY89429AZH SY89429AZH
Product Name 25MHz 400MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AZH Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface PECL ECL; PECL; PECL
Package Type Tube Surface Mount Surface Mount; Surface Mount
Frequency 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data