Manufacturer: Microchip Technology
Win Source Part Number: 1262827-SY100EL34LZI
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SY100EL34
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
"Clock Generator IC 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 16SOIC Product overview: SY100EL34LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZI can be used for catalog matching and distributor lookup.
IC CLK GEN /2/4/6 5V/3.3V 16SOIC
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)
IC CLK GEN /2/4/6 5V/3.3V 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1262827-SY100EL34LZI | SY100EL34LZI-ND | 728-SY100EL34LZI | SY100EL34LZI | SY100EL34LZI | SY100EL34LZI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZI | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Bulk | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |