Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429VJZ-TR

Description
Win Source Part Number: 1269695-SY89429VJZ-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89429VJZ TR,SY89429VJZ TR,SY89429VJZTR,SY89 429VJZTR Base Product Number: SY89429 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269695-SY89429VJZ-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89429VJZ TR,SY89429VJZ TR,SY89429VJZTR,SY89 429VJZTR Base Product Number: SY89429 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269695-SY89429VJZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269695-SY89429VJZ-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269695-SY89429VJZ-TR
Win Source Part Number: 1269695-SY89429VJZ-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89429VJZ TR,SY89429VJZ TR,SY89429VJZTR,SY89 429VJZTR Base Product Number: SY89429 Product Status: Obsolete

Win Source Part Number: 1269695-SY89429VJZ-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89429VJZ TR,SY89429VJZ TR,SY89429VJZTR,SY89429VJZTR
Base Product Number: SY89429
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SY89429VJZ-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89429VJZ-TR
Clock and Timing IC 728-SY89429VJZ-TR
Product overview: SY89429VJZ-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VJZ-TR can be used for catalog matching and distributor lookup.

Product overview: SY89429VJZ-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VJZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VJZ-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89429VJZ-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429VJZ-TR
IC SYNTHESIZER FREQ PROGR 28PLCC

IC SYNTHESIZER FREQ PROGR 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1269695-SY89429VJZ-TR 728-SY89429VJZ-TR SY89429VJZ-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; PECL PECL
Package Type Surface Mount; 28-LCC (J-Lead) Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Si51210 LVCMOS 2 Output Clock Generator - Si51210 - Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; TDFN6
View Details
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator - CDCM9102RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL, RF
Package Type VQFN
View Details
7 suppliers