Manufacturer: Microchip Technology
Win Source Part Number: 904271-ZL30261LDG1
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Multiplier, Frequency Synthesizer IC 1.045GHz 56-VFQFN Exposed Pad
Package: 56-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ZL30261
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK MULTIPLIER 56QFN Product overview: ZL30261LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30261LDG1 can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 6:10 56-QFN
IC CLOCK MULTIPLIER 56QFN
IC CLOCK GENERATOR 6:10 56-QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 904271-ZL30261LDG1 | 728-ZL30261LDG1 | 536-ZL30261LDG1 | ZL30261LDG1 | ZL30261LDG1 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30261LDG1 | Clock and Timing IC | IC CLOCK GENERATOR 6:10 56-QFN | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Multiplier, Frequency Synthesizer; Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 56-QFN (8x8) | Tray | 56-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | CMOS, HCSL, HSTL, LVDS, LVPECL | 1 |