Microchip Technology, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ZL30260LDF1

Description
IC CLOCK MULTIPLIER 56QFN
Description
IC CLOCK MULTIPLIER 56QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The ZL30260LDF1 is a versatile clock generator and frequency synthesizer capable of handling input frequencies from 9.72 MHz to 1.25 GHz, with a maximum of 300 MHz for CMOS inputs. It features four flexible input clocks, including one crystal/CMOS input and two differential/CMOS inputs. The device can generate six outputs with frequencies ranging from 1 Hz to 1.045 GHz, utilizing a high-resolution fractional-N APLL that ensures 0 ppm error. Output jitter is minimized, with integer dividers achieving as low as 0.17 ps RMS and fractional dividers typically under 1 ps RMS. Each output can be independently configured for various formats, including LVDS, LVPECL, HCSL, 2xCMOS, or HSTL, and supports multiple supply voltage banks from 1.5V to 3.3V. The ZL30260LDF1 also includes features such as glitchless clock switching, automatic self-configuration from EEPROM, and support for spread-spectrum modulation. It is packaged in a compact 8x8 mm QFN56 format and operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of applications in frequency conversion and synthesis.

Datasheet Summary
Powered by GS/AI

The ZL30260LDF1 is a versatile clock generator and frequency synthesizer capable of handling input frequencies from 9.72 MHz to 1.25 GHz, with a maximum of 300 MHz for CMOS inputs. It features four flexible input clocks, including one crystal/CMOS input and two differential/CMOS inputs. The device can generate six outputs with frequencies ranging from 1 Hz to 1.045 GHz, utilizing a high-resolution fractional-N APLL that ensures 0 ppm error. Output jitter is minimized, with integer dividers achieving as low as 0.17 ps RMS and fractional dividers typically under 1 ps RMS. Each output can be independently configured for various formats, including LVDS, LVPECL, HCSL, 2xCMOS, or HSTL, and supports multiple supply voltage banks from 1.5V to 3.3V. The ZL30260LDF1 also includes features such as glitchless clock switching, automatic self-configuration from EEPROM, and support for spread-spectrum modulation. It is packaged in a compact 8x8 mm QFN56 format and operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of applications in frequency conversion and synthesis.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30260LDF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ZL30260LDF1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ZL30260LDF1
IC CLOCK MULTIPLIER 56QFN

IC CLOCK MULTIPLIER 56QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30260LDF1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ZL30260LDF1
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ZL30260LDF1
IC CLOCK MULTI/FREQ SYNTH 56QFN

IC CLOCK MULTI/FREQ SYNTH 56QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ZL30260LDF1 ZL30260LDF1
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Yes with Bypass; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details