IC CLOCK GENERATOR 16SOIC Product overview: SY100EL34LZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZG-TR can be used for catalog matching and distributor lookup.
5V/3.3V Divide By 2, Divide By 4, Divide By 8 Clock Generation Chip
Manufacturer: Microchip Technology
Win Source Part Number: 795876-SY100EL34LZG-
Series: 100EL, Precision Edge
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Family Name: SY100EL34
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 8S73034AMILFT; 8S73034AMILF; SY100EL34LZI; SY100EL34LZITR;
Introduction Date: August 01, 1998
ECCN: 5A991.b
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC CLK GEN /2/4/8 3.3/5V 16-SOIC
IC CLK GEN /2/4/8 3.3/5V 16-SOIC
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 16SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY100EL34LZG-TR | SY100EL34LZG-TR | 795876-SY100EL34LZG-TR | SY100EL34LZG-TR | SY100EL34LZG-TR | SY100EL34LZG-TR | SY100EL34LZG-TR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG-TR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | ||
| Package Type | Tape & Reel (TR) | SOIC | Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |