IC FREQUENCY DETECTOR 8SOIC Product overview: SY100EP140LZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EP140LZC can be used for catalog matching and distributor lookup.
"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1269743-SY100EP140LZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: 100EL, Precision Edge®, ECL Pro®
Type: Phase Frequency Detector
Package: Bulk
Frequency - Max: 2GHz
Number of Circuits: 1
Standard Package: 190
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100EP140
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FREQUENCY DETECTOR 3.3V 8SOIC
IC FREQUENCY DETECTOR 3.3V 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY100EP140LZC | SY100EP140LZC-ND | 1269743-SY100EP140LZC | SY100EP140LZC | SY100EP140LZC |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVECL, LVPECL | LVPECL | ECL; PECL; LVPECL; LVECL, LVPECL | ECL; PECL; LVPECL; LVECL, LVPECL | |
| Package Type | Bulk | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |