Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SY100EP140LZI

Description
"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY100EP140LZI-ND
Clock Generators, PLLs, Frequency Synthesizers SY100EP140LZI-ND
"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock and Timing IC 728-SY100EP140LZI
IC FREQUENCY DETECTOR 8SOIC Product overview: SY100EP140LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EP140LZI can be used for catalog matching and distributor lookup.

IC FREQUENCY DETECTOR 8SOIC Product overview: SY100EP140LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EP140LZI can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZI - 1262858-SY100EP140LZI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZI
1262858-SY100EP140LZI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZI 1262858-SY100EP140LZI
Manufacturer: Microchip Technology Win Source Part Number: 1262858-SY100EP140LZ I Packaging: Tube Type: Phase Frequency Detector Mounting Style: SMD Frequency - Max: 2GHz Input: LVECL, LVPECL Output: LVECL, LVPECL PLL: No Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: SY100EP140 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1262858-SY100EP140LZI
Packaging: Tube
Type: Phase Frequency Detector
Mounting Style: SMD
Frequency - Max: 2GHz
Input: LVECL, LVPECL
Output: LVECL, LVPECL
PLL: No
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: SY100EP140
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EP140LZI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EP140LZI
IC FREQUENCY DETECTOR 3.3V 8SOIC

IC FREQUENCY DETECTOR 3.3V 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EP140LZI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EP140LZI
IC FREQUENCY DETECTOR 3.3V 8SOIC

IC FREQUENCY DETECTOR 3.3V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SY100EP140LZI-ND 728-SY100EP140LZI 1262858-SY100EP140LZI SY100EP140LZI SY100EP140LZI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZI Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Phase Frequency Detector; Clock Generator Clock Generator Clock Generator Phase Frequency Detector; Clock Generator
Bus Interface LVPECL LVECL, LVPECL ECL; PECL; LVPECL; LVECL, LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Bulk Surface Mount Surface Mount; Surface Mount SOIC
Unlock Full Specs
to access all available technical data