Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZI

Description
Win Source Part Number: 1269738-SY10EL38LZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: 10EL, Precision Edge® Type: Clock Generator Package: Tube Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10EL38 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1269738-SY10EL38LZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: 10EL, Precision Edge® Type: Clock Generator Package: Tube Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10EL38 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10EL38LZI is a low skew clock generation chip designed for applications requiring precise clock signals. It operates with both 3.3V and 5V power supply options and features a synchronous enable/disable function to prevent runt clock pulses during transitions. The device includes internal dividers for generating v?2, v?4, and v?6 clock outputs, ensuring that output edges are aligned for synchronization. It can accept differential or single-ended ECL/PECL input signals and provides a reference output (VBB) for AC-coupling. The master reset (MR) input allows for synchronization of internal dividers, making it suitable for multi-device systems. The SY10EL38LZI is packaged in a 20-pin SOIC format, making it a compact solution for timing applications.

Datasheet Summary
Powered by GS/AI

The SY10EL38LZI is a low skew clock generation chip designed for applications requiring precise clock signals. It operates with both 3.3V and 5V power supply options and features a synchronous enable/disable function to prevent runt clock pulses during transitions. The device includes internal dividers for generating v?2, v?4, and v?6 clock outputs, ensuring that output edges are aligned for synchronization. It can accept differential or single-ended ECL/PECL input signals and provides a reference output (VBB) for AC-coupling. The master reset (MR) input allows for synchronization of internal dividers, making it suitable for multi-device systems. The SY10EL38LZI is packaged in a 20-pin SOIC format, making it a compact solution for timing applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269738-SY10EL38LZI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269738-SY10EL38LZI
Win Source Part Number: 1269738-SY10EL38LZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: 10EL, Precision Edge® Type: Clock Generator Package: Tube Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10EL38 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269738-SY10EL38LZI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: 10EL, Precision Edge®
Type: Clock Generator
Package: Tube
Frequency - Max: 1GHz
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.8V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY10EL38
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock and Timing IC - 728-SY10EL38LZI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY10EL38LZI
Clock and Timing IC 728-SY10EL38LZI
Product overview: SY10EL38LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY10EL38LZI can be used for catalog matching and distributor lookup.

Product overview: SY10EL38LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY10EL38LZI can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY10EL38LZI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY10EL38LZI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZI
IC CLK GEN /2 /4/6 5/3.3V 20SOIC

IC CLK GEN /2 /4/6 5/3.3V 20SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY10EL38LZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY10EL38LZI
Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZI
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1269738-SY10EL38LZI 728-SY10EL38LZI SY10EL38LZI SY10EL38LZI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; 20-SOIC (0.295", 7.50mm Width) Tube Surface Mount; Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY2077FZZ - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS, TTL
Package Type Tube
Supply Voltage 3.3 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CD4046BE-NG - Quarktwin Technology Ltd.
Specs
Bus Interface CMOS; CMOS
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 3 to 18 volts
View Details
2 suppliers