Microchip Technology, Inc. 3.3V LVPECL/LVDS Clock Synthesizer System SY89537L

Description
The SY89537L integrated programmable clock synthesizer and fanout is part of a precision PLL-based clock generation family optimized for enterprise switch, router, and multiprocessor server applications. This family is ideal for generating internal system timing requirements up to 700MHz for multiple ASICs, FPGAs, and NPUs. These devices integrate the following blocks into a single monolithic IC: PLL (Phase-Lock-Loop) based synthesizer Fanout buffers Clock generator (dividers) Logic translation (LVPECL, LVDS) Five independently programmable output banksThis level of integration minimizes additive jitter and part-to-part skew associated with discrete alternatives, resulting in superior system-level timing with reduced board space and power. For applications that require a zero-delay function, see the SY89538L. Additional Features Integrated programmable synthesizer with multiple output dividers, fanout buffers, and clock drivers Direct interface to crystal: 14MHz to 18MHz Input MUX accepts a reference and a crystal (XTAL) source Ideal for reference backup clock source or system test frequency source Patent-pending unique input MUX isolates XTAL and reference inputs minimizes crosstalk Guaranteed AC performance: 87.15MHz to 700MHz output frequency range (with RFCK at 16.6MHz ) <100psPP total jitter <7psRMS cycle-to-cycle jitter <8psPP deterministic jitter <0.7psRMS crosstalk induced jitter <50ps bank-to-bank skew Output bank synchronization control pin LVPECL and LVDS outputs TTL/CMOS compatible control logic Five independently programmable output frequency banks: Four differential LVPECL output banks One differential LVDS output bank with 3 output pairs Separate output enable for each bank 3.3V ±10% power supply (2.5V output capable) Guaranteed over the industrial temperature range (-40°C to +85°C) Available in 44-pin (7mm x 7mm) MLF® package
Datasheet
Description
The SY89537L integrated programmable clock synthesizer and fanout is part of a precision PLL-based clock generation family optimized for enterprise switch, router, and multiprocessor server applications. This family is ideal for generating internal system timing requirements up to 700MHz for multiple ASICs, FPGAs, and NPUs. These devices integrate the following blocks into a single monolithic IC: PLL (Phase-Lock-Loop) based synthesizer Fanout buffers Clock generator (dividers) Logic translation (LVPECL, LVDS) Five independently programmable output banksThis level of integration minimizes additive jitter and part-to-part skew associated with discrete alternatives, resulting in superior system-level timing with reduced board space and power. For applications that require a zero-delay function, see the SY89538L. Additional Features Integrated programmable synthesizer with multiple output dividers, fanout buffers, and clock drivers Direct interface to crystal: 14MHz to 18MHz Input MUX accepts a reference and a crystal (XTAL) source Ideal for reference backup clock source or system test frequency source Patent-pending unique input MUX isolates XTAL and reference inputs minimizes crosstalk Guaranteed AC performance: 87.15MHz to 700MHz output frequency range (with RFCK at 16.6MHz ) <100psPP total jitter <7psRMS cycle-to-cycle jitter <8psPP deterministic jitter <0.7psRMS crosstalk induced jitter <50ps bank-to-bank skew Output bank synchronization control pin LVPECL and LVDS outputs TTL/CMOS compatible control logic Five independently programmable output frequency banks: Four differential LVPECL output banks One differential LVDS output bank with 3 output pairs Separate output enable for each bank 3.3V ±10% power supply (2.5V output capable) Guaranteed over the industrial temperature range (-40°C to +85°C) Available in 44-pin (7mm x 7mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V LVPECL/LVDS Clock Synthesizer System - SY89537L - Microchip Technology, Inc.
Chandler, AZ, United States
3.3V LVPECL/LVDS Clock Synthesizer System
SY89537L
3.3V LVPECL/LVDS Clock Synthesizer System SY89537L
The SY89537L integrated programmable clock synthesizer and fanout is part of a precision PLL-based clock generation family optimized for enterprise switch, router, and multiprocessor server applications. This family is ideal for generating internal system timing requirements up to 700MHz for multiple ASICs, FPGAs, and NPUs. These devices integrate the following blocks into a single monolithic IC: PLL (Phase-Lock-Loop) based synthesizer Fanout buffers Clock generator (dividers) Logic translation (LVPECL, LVDS) Five independently programmable output banksThis level of integration minimizes additive jitter and part-to-part skew associated with discrete alternatives, resulting in superior system-level timing with reduced board space and power. For applications that require a zero-delay function, see the SY89538L. Additional Features Integrated programmable synthesizer with multiple output dividers, fanout buffers, and clock drivers Direct interface to crystal: 14MHz to 18MHz Input MUX accepts a reference and a crystal (XTAL) source Ideal for reference backup clock source or system test frequency source Patent-pending unique input MUX isolates XTAL and reference inputs minimizes crosstalk Guaranteed AC performance: 87.15MHz to 700MHz output frequency range (with RFCK at 16.6MHz ) <100psPP total jitter <7psRMS cycle-to-cycle jitter <8psPP deterministic jitter <0.7psRMS crosstalk induced jitter <50ps bank-to-bank skew Output bank synchronization control pin LVPECL and LVDS outputs TTL/CMOS compatible control logic Five independently programmable output frequency banks: Four differential LVPECL output banks One differential LVDS output bank with 3 output pairs Separate output enable for each bank 3.3V ±10% power supply (2.5V output capable) Guaranteed over the industrial temperature range (-40°C to +85°C) Available in 44-pin (7mm x 7mm) MLF® package

The SY89537L integrated programmable clock synthesizer and fanout is part of a precision PLL-based clock generation family optimized for enterprise switch, router, and multiprocessor server applications. This family is ideal for generating internal system timing requirements up to 700MHz for multiple ASICs, FPGAs, and NPUs. These devices integrate the following blocks into a single monolithic IC:
PLL (Phase-Lock-Loop) based synthesizer
Fanout buffers
Clock generator (dividers)
Logic translation (LVPECL, LVDS)
Five independently programmable output banksThis level of integration minimizes additive jitter and part-to-part skew associated with discrete alternatives, resulting in superior system-level timing with reduced board space and power. For applications that require a zero-delay function, see the SY89538L.

Additional Features

    • Integrated programmable synthesizer with multiple output dividers, fanout buffers, and clock drivers
    • Direct interface to crystal: 14MHz to 18MHz Input MUX accepts a reference and a crystal (XTAL) source
      • Ideal for reference backup clock source or system test frequency source
      • Patent-pending unique input MUX isolates XTAL and reference inputs minimizes crosstalk
    • Guaranteed AC performance:
      • 87.15MHz to 700MHz output frequency range (with RFCK at 16.6MHz )
      • <100psPP total jitter
      • <7psRMS cycle-to-cycle jitter
      • <8psPP deterministic jitter
      • <0.7psRMS crosstalk induced jitter
      • <50ps bank-to-bank skew
    • Output bank synchronization control pin
    • LVPECL and LVDS outputs
    • TTL/CMOS compatible control logic
    • Five independently programmable output frequency banks:
      • Four differential LVPECL output banks
      • One differential LVDS output bank with 3 output pairs
    • Separate output enable for each bank
    • 3.3V ±10% power supply (2.5V output capable)
    • Guaranteed over the industrial temperature range (-40°C to +85°C)
    • Available in 44-pin (7mm x 7mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SY89537L
Product Name 3.3V LVPECL/LVDS Clock Synthesizer System
Device Type Clock Driver; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-292T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Application Specific Clock/Timing - 336-3105-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers