Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI SY100EL34ZI

Description
Manufacturer: Microchip Technology Win Source Part Number: 133733-SY100EL34ZI Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133733-SY100EL34ZI Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI - 133733-SY100EL34ZI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI
133733-SY100EL34ZI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI 133733-SY100EL34ZI
Manufacturer: Microchip Technology Win Source Part Number: 133733-SY100EL34ZI Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 133733-SY100EL34ZI
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Clock and Timing IC
728-SY100EL34ZI
Clock and Timing IC 728-SY100EL34ZI
IC CLOCK GENERATOR 16SOIC Product overview: SY100EL34ZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34ZI can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16SOIC Product overview: SY100EL34ZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34ZI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EL34ZI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EL34ZI
IC CLK GEN /2/4/6 5V/3.3V 16SOIC

IC CLK GEN /2/4/6 5V/3.3V 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EL34ZI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EL34ZI
IC CLK GEN /2/4/6 5V/3.3V 16SOIC

IC CLK GEN /2/4/6 5V/3.3V 16SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100EL34ZI
Clock Generators, PLLs, Frequency Synthesizers SY100EL34ZI
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 133733-SY100EL34ZI 728-SY100EL34ZI SY100EL34ZI SY100EL34ZI SY100EL34ZI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34ZI Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount; 16-SOIC Bulk SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data