Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZG-TR

Description
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SY10EL38LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY10EL38LZG-TR-ND
Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZG-TR-ND
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY10EL38LZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY10EL38LZG-TR
Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZG-TR
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY10EL38LZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY10EL38LZG-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZG-TR
IC CLOCK GENERATOR 20SOIC

IC CLOCK GENERATOR 20SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY10EL38LZG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY10EL38LZG-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY10EL38LZG-TR
IC CLK GEN /2 /4/6 3.3/5V 20SOIC

IC CLK GEN /2 /4/6 3.3/5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SY10EL38LZG-TR-ND SY10EL38LZG-TR SY10EL38LZG-TR SY10EL38LZG-TR
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Clock/Timing - Application Specific - AD805BN - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 156 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SXC-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers