"Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 139312-SY89421VZC
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 1.12GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC PHASE LOCK LOOP 20SOIC Product overview: SY89421VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89421VZC can be used for catalog matching and distributor lookup.
Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295", 7.50mm Width)
IC PHASE LOCK LOOP 5/3.3V 20SOIC
IC PHASE LOCK LOOP 5/3.3V 20SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | SY89421VZC-ND | 139312-SY89421VZC | 728-SY89421VZC | SY89421VZC | SY89421VZC | SY89421VZC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89421VZC | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | ||
| Bus Interface | PECL | ECL; PECL; PECL | PECL | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; 20-SOIC | Tube | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |