Microchip Technology, Inc. 3.3V SOIC Clock and Timing IC SY100EL38LZI

Description
IC CLK GEN /2 /4/6 5/3.3V 20SOIC / Clock Divider Buffer 4-OUT 1-IN 1:2 20-Pin SOIC W Product overview: SY100EL38LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GEN /2 /4/6 5/3.3V 20SOIC / Clock Divider Buffer 4-OUT 1-IN 1:2 20-Pin SOIC W Product overview: SY100EL38LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V SOIC Clock and Timing IC
728-SY100EL38LZI
3.3V SOIC Clock and Timing IC 728-SY100EL38LZI
IC CLK GEN /2 /4/6 5/3.3V 20SOIC / Clock Divider Buffer 4-OUT 1-IN 1:2 20-Pin SOIC W Product overview: SY100EL38LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI can be used for catalog matching and distributor lookup.

IC CLK GEN /2 /4/6 5/3.3V 20SOIC / Clock Divider Buffer 4-OUT 1-IN 1:2 20-Pin SOIC W Product overview: SY100EL38LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZI
795878-SY100EL38LZI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZI 795878-SY100EL38LZI
Manufacturer: Microchip Technology Win Source Part Number: 795878-SY100EL38LZI Series: 100EL, Precision Edge Packaging: Tube Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.8 V Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Family Name: SY100EL38 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL38LZI TR; SY100EL38LZGTR; SY100EL38LZG; Introduction Date: August 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795878-SY100EL38LZI
Series: 100EL, Precision Edge
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.8 V
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Family Name: SY100EL38
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SY100EL38LZI TR; SY100EL38LZGTR; SY100EL38LZG;
Introduction Date: August 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EL38LZI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EL38LZI
IC CLK GEN /2 /4/6 5/3.3V 20SOIC

IC CLK GEN /2 /4/6 5/3.3V 20SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100EL38LZI
Clock Generators, PLLs, Frequency Synthesizers SY100EL38LZI
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SY100EL38LZI 795878-SY100EL38LZI SY100EL38LZI SY100EL38LZI
Product Name 3.3V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZI Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock
Package Type Tube Surface Mount Surface Mount; Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Frequency 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data