IC CLOCK GENERATOR 56QFN
PCIE GEN1-4 6 O/P 1 APLL INT EE
Clock Generator IC 250MHz 1 56-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ZL30282LDF1 | ZL30282LDF1 | ZL30282LDF1 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Yes; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | 1 | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | ||
| Supply Voltage | 1.71 to 3.46 volts |