Microchip Technology, Inc. Clock and Timing IC SY89429VZH

Description
IC FREQ SYNTH 28SOIC Product overview: SY89429VZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTH 28SOIC Product overview: SY89429VZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SY89429VZH
Clock and Timing IC 728-SY89429VZH
IC FREQ SYNTH 28SOIC Product overview: SY89429VZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZH can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 28SOIC Product overview: SY89429VZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZH can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZH
112741-SY89429VZH
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZH 112741-SY89429VZH
Manufacturer: Microchip Technology Win Source Part Number: 112741-SY89429VZH Packaging: Tube/Rail Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 28-SOIC Supply Voltage - Operating: 3.135 V to 5.25 V Maximum Input Frequency: 800MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 112741-SY89429VZH
Packaging: Tube/Rail
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 576-1422-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-1422-ND
Clock Generators, PLLs, Frequency Synthesizers 576-1422-ND
"Frequency Synthesizer IC 800MHz 1 28-SOIC (0.295"", 7.50mm Width)"

"Frequency Synthesizer IC 800MHz 1 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89429VZH
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429VZH
IC SYNTHESIZER PROGR FREQ 28SOIC

IC SYNTHESIZER PROGR FREQ 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89429VZH
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429VZH
IC SYNTHESIZER PROGR FREQ 28SOIC

IC SYNTHESIZER PROGR FREQ 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-SY89429VZH 112741-SY89429VZH 576-1422-ND SY89429VZH SY89429VZH
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZH Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface PECL ECL; PECL; PECL PECL ECL; PECL; PECL
Package Type Tube Surface Mount; 28-SOIC Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount SOIC
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts
Frequency 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data