Product overview: SY10EL38LZG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY10EL38LZG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1269737-SY10EL38LZG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: 10EL, Precision Edge®
Type: Clock Generator
Package: Tube
Frequency - Max: 1GHz
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.8V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY10EL38
IC CLK GEN /2 /4/6 3.3/5V 20SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY10EL38LZG | 1269737-SY10EL38LZG | SY10EL38LZG | SY10EL38LZG |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; 20-SOIC (0.295", 7.50mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts | |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |