IC PHASE LOCK LOOP - Product overview: SY89421VZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89421VZH can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 898714-SY89421VZH
Series: ClockWorks®
Operating Temperature Range: 0°C ~ 85°C
Features: Phase Lock Loop (PLL) IC 1.12GHz 1
Package: Tube
Part Status: Obsolete
Family Name: SY89421
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -576-2119-5-ND, 576-2119-5
IC PHASE LOCK LOOP -
Phase Lock Loop (PLL) IC 1.12GHz 1
IC PHASE LOCK LOOP 5/3.3V 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-SY89421VZH | 898714-SY89421VZH | SY89421VZH | SY89421VZH | SY89421VZH |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89421VZH | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | PECL | ECL; PECL; PECL | ECL; PECL; PECL | ||
| Package Type | Tube | ||||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | |||
| Frequency | 1120 MHz | 1120 MHz | 1120 MHz |