Win Source Part Number: 1269735-SY10EL34ZG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: 10EL, Precision Edge®
Type: Clock Generator
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -576-2509,576-2509,S
Base Product Number: SY10EL34
Product Status: Obsolete
"Clock Generator IC 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 16SOIC Product overview: SY10EL34ZG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY10EL34ZG can be used for catalog matching and distributor lookup.
IC CLK GEN /2/4/8 3.3/5V 16-SOIC
IC CLK GEN /2/4/8 3.3/5V 16-SOIC
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269735-SY10EL34ZG | 576-2509-ND | 728-SY10EL34ZG | SY10EL34ZG | SY10EL34ZG | SY10EL34ZG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |