Microchip Technology, Inc. Clock and Timing IC SY89430VJC

Description
IC SYNTHESIZER FREQ PROGR 28PLCC Product overview: SY89430VJC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89430VJC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZER FREQ PROGR 28PLCC Product overview: SY89430VJC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89430VJC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-SY89430VJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89430VJC
Clock and Timing IC 728-SY89430VJC
IC SYNTHESIZER FREQ PROGR 28PLCC Product overview: SY89430VJC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89430VJC can be used for catalog matching and distributor lookup.

IC SYNTHESIZER FREQ PROGR 28PLCC Product overview: SY89430VJC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89430VJC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VJC
140425-SY89430VJC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VJC 140425-SY89430VJC
Manufacturer: Microchip Technology Win Source Part Number: 140425-SY89430VJC Packaging: Tube/Rail Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 3.135 V to 5.25 V Maximum Input Frequency: 950MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140425-SY89430VJC
Packaging: Tube/Rail
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 75°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 950MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VJC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89430VJC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89430VJC
IC SYNTHESIZER FREQ PROGR 28PLCC

IC SYNTHESIZER FREQ PROGR 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SY89430VJC 140425-SY89430VJC SY89430VJC
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VJC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface PECL ECL; PECL; PECL
Package Type Tube/Rail Surface Mount; 28-PLCC (11.5x11.5) Surface Mount; Surface Mount
Frequency 950 MHz 950 MHz 950 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI47925A2GE1AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
Features / Standards RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321580-RV-8564-C3-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers