Microchip Technology, Inc. 2-In/3-Out Any-to-Any Clock Mult/Jitter Atten ZL30252

Description
The ZL30252 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. Output jitter is typically 0.16 to 0.28ps RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Three Input Clocks Two Differential/CMOS inputs One single-ended/CMOS input Any input frequency from 1kHz to 1250MHz (1kHz to 300MHz for CMOS) Inputs continually monitored for activity and frequency accuracy Automatic or manual reference switching Low-Bandwidth DPLL Programmable bandwidth, 14Hz to 500HzClose Attenuates jitter up to several UI Freerun or digital hold on loss of all inputs Digitally controlled phase adjust Low-Jitter Fractional-N APLL and 3 Outputs Any Output Frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Easy-to-configure, encapsulated design requires no external VCXO or loop filter components Each output has independent dividers Output Jitter Typically 0.16 to 0.28ps RMS (12kHz to 20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitchless start/stop (stop high or low) General Features Automatic self-configuration at power-up from external (ZL30252) or internal (ZL30253) EEPROM; up to four configurations, pin-selectable Numerically controlled oscillator mode Spread-spectrum modulation mode SPI or I2C processor Interface Tiny 5x5mm QFN package Easy-to-use evaluation software
Datasheet
Description
The ZL30252 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. Output jitter is typically 0.16 to 0.28ps RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Three Input Clocks Two Differential/CMOS inputs One single-ended/CMOS input Any input frequency from 1kHz to 1250MHz (1kHz to 300MHz for CMOS) Inputs continually monitored for activity and frequency accuracy Automatic or manual reference switching Low-Bandwidth DPLL Programmable bandwidth, 14Hz to 500HzClose Attenuates jitter up to several UI Freerun or digital hold on loss of all inputs Digitally controlled phase adjust Low-Jitter Fractional-N APLL and 3 Outputs Any Output Frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Easy-to-configure, encapsulated design requires no external VCXO or loop filter components Each output has independent dividers Output Jitter Typically 0.16 to 0.28ps RMS (12kHz to 20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitchless start/stop (stop high or low) General Features Automatic self-configuration at power-up from external (ZL30252) or internal (ZL30253) EEPROM; up to four configurations, pin-selectable Numerically controlled oscillator mode Spread-spectrum modulation mode SPI or I2C processor Interface Tiny 5x5mm QFN package Easy-to-use evaluation software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-In/3-Out Any-to-Any Clock Mult/Jitter Atten - ZL30252 - Microchip Technology, Inc.
Chandler, AZ, United States
2-In/3-Out Any-to-Any Clock Mult/Jitter Atten
ZL30252
2-In/3-Out Any-to-Any Clock Mult/Jitter Atten ZL30252
The ZL30252 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. Output jitter is typically 0.16 to 0.28ps RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Three Input Clocks Two Differential/CMOS inputs One single-ended/CMOS input Any input frequency from 1kHz to 1250MHz (1kHz to 300MHz for CMOS) Inputs continually monitored for activity and frequency accuracy Automatic or manual reference switching Low-Bandwidth DPLL Programmable bandwidth, 14Hz to 500HzClose Attenuates jitter up to several UI Freerun or digital hold on loss of all inputs Digitally controlled phase adjust Low-Jitter Fractional-N APLL and 3 Outputs Any Output Frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Easy-to-configure, encapsulated design requires no external VCXO or loop filter components Each output has independent dividers Output Jitter Typically 0.16 to 0.28ps RMS (12kHz to 20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitchless start/stop (stop high or low) General Features Automatic self-configuration at power-up from external (ZL30252) or internal (ZL30253) EEPROM; up to four configurations, pin-selectable Numerically controlled oscillator mode Spread-spectrum modulation mode SPI or I2C processor Interface Tiny 5x5mm QFN package Easy-to-use evaluation software

The ZL30252 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. Output jitter is typically 0.16 to 0.28ps RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset.

Additional Features

  • Three Input Clocks
    • Two Differential/CMOS inputs
    • One single-ended/CMOS input
    • Any input frequency from 1kHz to 1250MHz (1kHz to 300MHz for CMOS)
    • Inputs continually monitored for activity and frequency accuracy
    • Automatic or manual reference switching
  • Low-Bandwidth DPLL
    • Programmable bandwidth, 14Hz to 500HzClose
    • Attenuates jitter up to several UI
    • Freerun or digital hold on loss of all inputs
    • Digitally controlled phase adjust
  • Low-Jitter Fractional-N APLL and 3 Outputs
    • Any Output Frequency from <1Hz to 1035MHz
    • High-resolution fractional frequency conversion with 0ppm error
    • Easy-to-configure, encapsulated design requires no external VCXO or loop filter components
    • Each output has independent dividers
    • Output Jitter Typically 0.16 to 0.28ps RMS (12kHz to 20MHz integration band)
    • Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL
    • In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz)
    • Per-output supply pin with CMOS output voltages from 1.5V to 3.3V
    • Precise output alignment circuitry and per-output phase adjustment
    • Per-output enable/disable and glitchless start/stop (stop high or low)
  • General Features
    • Automatic self-configuration at power-up from external (ZL30252) or internal (ZL30253) EEPROM; up to four configurations, pin-selectable
    • Numerically controlled oscillator mode
    • Spread-spectrum modulation mode
    • SPI or I2C processor Interface
    • Tiny 5x5mm QFN package
    • Easy-to-use evaluation software
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ZL30252
Product Name 2-In/3-Out Any-to-Any Clock Mult/Jitter Atten
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details