Win Source Part Number: 1269691-SY89536LHZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tray
Frequency - Max: 500MHz
Number of Circuits: 1
Standard Package: 160
Mounting: SMD (SMT)
Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output: HSTL, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.6V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY89536
Product Status: Obsolete
Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad
IC CLK/FREQ SYNTH 64TQFP Product overview: SY89536LHZ from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89536LHZ can be used for catalog matching and distributor lookup.
IC SYNTHESIZR LVPECL/HSTL 64TQFP
IC SYNTHESIZR LVPECL/HSTL 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1269691-SY89536LHZ | SY89536LHZ-ND | 728-SY89536LHZ | SY89536LHZ | SY89536LHZ |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; HSTL; HSTL, LVPECL | LVPECL; HSTL | HSTL, LVPECL | ECL; PECL; LVPECL; HSTL, LVPECL | |
| Package Type | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; 64-TQFP Exposed Pad | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts |