IC PHASE LOCK LOOP - Product overview: SY89421VZH-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89421VZH-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1104606-SY89421VZH-T
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Input: PECL
Output: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 1.12GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Phase Lock Loop (PLL) IC 1.12GHz 1
IC PHASE LOCK LOOP 3.3/5V 20SOIC
IC PHASE LOCK LOOP 3.3/5V 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-SY89421VZH-TR | 1104606-SY89421VZH-TR | SY89421VZH-TR | SY89421VZH-TR | SY89421VZH-TR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89421VZH-TR | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | PECL | ECL; PECL; PECL | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Tape & Reel (TR) | ||||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | |
| Frequency | 1120 MHz | 1120 MHz | 1120 MHz | 1120 MHz | 1120 MHz |