Ethernet, Fibre Channel, SONET/SDH/ATM Fractional Synthesizer IC 729MHz 1 Output 32-TQFP-EP (7x7)
IC SYNTHESIZER FRACTION N 32TQFP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SY87739LHY-TR-ND | SY87739LHY-TR |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | PECL | |
| Package Type | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts |