Microchip Technology, Inc. 5V 3.3V Clock and Timing IC SY100EL34LZCTR

Description
IC CLK GEN /2/4/6 5V/3.3V 16SOIC Product overview: SY100EL34LZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GEN /2/4/6 5V/3.3V 16SOIC Product overview: SY100EL34LZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 3.3V Clock and Timing IC - 728-SY100EL34LZCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V Clock and Timing IC
728-SY100EL34LZCTR
5V 3.3V Clock and Timing IC 728-SY100EL34LZCTR
IC CLK GEN /2/4/6 5V/3.3V 16SOIC Product overview: SY100EL34LZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZCTR can be used for catalog matching and distributor lookup.

IC CLK GEN /2/4/6 5V/3.3V 16SOIC Product overview: SY100EL34LZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZCTR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZCTR - 047414-SY100EL34LZCTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZCTR
047414-SY100EL34LZCTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZCTR 047414-SY100EL34LZCTR
Manufacturer: Microchip Technology Win Source Part Number: 047414-SY100EL34LZCT R Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047414-SY100EL34LZCTR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-SY100EL34LZCTR 047414-SY100EL34LZCTR
Product Name 5V 3.3V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZCTR
Bus Interface Clock Clock
Unlock Full Specs
to access all available technical data

Similar Products

 - 2940FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23S09SXC-1HT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers