IC 1.035GHz 1 32-VFQFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 904270-ZL30253LDG1
Operating Temperature Range: -40°C ~ 85°C
Features: IC 1.035GHz 1 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ZL30253
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC JITTER ATTENUATOR 3I/O 32QFN Product overview: ZL30253LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30253LDG1 can be used for catalog matching and distributor lookup.
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ZL30253LDG1-ND | 904270-ZL30253LDG1 | 728-ZL30253LDG1 | ZL30253LDG1 | ZL30253LDG1 | ZL30253LDG1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30253LDG1 | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; CML | CML, CMOS | CML, CMOS | CMOS; CML, CMOS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-QFN (5x5) | Tray | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |