Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429AZC-TR

Description
Win Source Part Number: 1269714-SY89429AZC-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL, Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 5.25V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89429AZC TR,SY89429AZC TR,SY89429AZCTR,SY89 429AZCTR Base Product Number: SY89429 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269714-SY89429AZC-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL, Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 5.25V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89429AZC TR,SY89429AZC TR,SY89429AZCTR,SY89 429AZCTR Base Product Number: SY89429 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269714-SY89429AZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269714-SY89429AZC-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269714-SY89429AZC-TR
Win Source Part Number: 1269714-SY89429AZC-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL, Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 5.25V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89429AZC TR,SY89429AZC TR,SY89429AZCTR,SY89 429AZCTR Base Product Number: SY89429 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269714-SY89429AZC-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: PECL, Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 5.25V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89429AZC TR,SY89429AZC TR,SY89429AZCTR,SY89429AZCTR
Base Product Number: SY89429
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock and Timing IC - 728-SY89429AZC-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89429AZC-TR
Clock and Timing IC 728-SY89429AZC-TR
Product overview: SY89429AZC-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AZC-TR can be used for catalog matching and distributor lookup.

Product overview: SY89429AZC-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AZC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AZC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89429AZC-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429AZC-TR
IC SYNTHESIZER FREQ PROGR 28SOIC

IC SYNTHESIZER FREQ PROGR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1269714-SY89429AZC-TR 728-SY89429AZC-TR SY89429AZC-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; PECL PECL
Package Type Surface Mount; 28-SOIC (0.295", 7.50mm Width) Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4155BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
TSSOP Clock and Timing IC - 728-CY22388ZXC-25T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
CDCS502 Crystal Oscillator / Clock Generator with optional SSC - CDCS502PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers