Manufacturer: Microchip Technology
Win Source Part Number: 052519-SY100EP140LZG
Packaging: Reel - TR
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC FREQUENCY DETECTOR 3.3V 8SOIC Product overview: SY100EP140LZG TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EP140LZG TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 052519-SY100EP140LZG TR | 728-SY100EP140LZG TR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZG TR | 3.3V Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVECL, LVPECL | LVECL, LVPECL |
| Package Type | Surface Mount; 8-SOIC | Reel - TR |