IC CLOCK DIVIDER 16QFN Product overview: SY89228UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89228UMG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1269685-SY89228UMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock Divider
Package: Tube
Frequency - Max: 1.5GHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1650-5
Base Product Number: SY89228
Clock Divider IC 1.5GHz 1 16-UFQFN Exposed Pad, 16-MLF®
IC CLOCK DIVIDER 16QFN
IC CLK DIVIDER /3/5 LVPECL 16MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY89228UMG | 1269685-SY89228UMG | 576-1650-5-ND | SY89228UMG | SY89228UMG |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tube | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | |
| Frequency | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz |