Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JI SY89426JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 130028-SY89426JI Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: PECL, TTL PLL: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 622.08MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 130028-SY89426JI Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: PECL, TTL PLL: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 622.08MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JI
130028-SY89426JI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JI 130028-SY89426JI
Manufacturer: Microchip Technology Win Source Part Number: 130028-SY89426JI Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: PECL, TTL PLL: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 622.08MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 130028-SY89426JI
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: PECL, TTL
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 622.08MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Clock and Timing IC
728-SY89426JI
Clock and Timing IC 728-SY89426JI
IC CLK/FREQ SYNTH 28PLCC Product overview: SY89426JI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89426JI can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 28PLCC Product overview: SY89426JI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89426JI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89426JI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89426JI
IC SYNTHESIZER CLK SONET 28-PLCC

IC SYNTHESIZER CLK SONET 28-PLCC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89426JI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89426JI
IC SYNTHESIZER CLK SONET 28-PLCC

IC SYNTHESIZER CLK SONET 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 130028-SY89426JI 728-SY89426JI SY89426JI SY89426JI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JI Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface ECL; PECL; TTL; PECL, TTL PECL, TTL ECL; PECL; TTL; PECL, TTL
Package Type Surface Mount; 28-PLCC (11.5x11.5) Bulk Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data