Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89426JC-TR

Description
Win Source Part Number: 1269718-SY89426JC-TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 622.08MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: TTL Output: PECL, TTL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89426JC TR,SY89426JC TR,SY89426JCTR,SY894 26JCTR Base Product Number: SY89426 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269718-SY89426JC-TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 622.08MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: TTL Output: PECL, TTL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89426JC TR,SY89426JC TR,SY89426JCTR,SY894 26JCTR Base Product Number: SY89426 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269718-SY89426JC-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269718-SY89426JC-TR
Win Source Part Number: 1269718-SY89426JC-TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 622.08MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: TTL Output: PECL, TTL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89426JC TR,SY89426JC TR,SY89426JCTR,SY894 26JCTR Base Product Number: SY89426 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269718-SY89426JC-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 622.08MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: TTL
Output: PECL, TTL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89426JC TR,SY89426JC TR,SY89426JCTR,SY89426JCTR
Base Product Number: SY89426
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SY89426JC-TR
Clock and Timing IC 728-SY89426JC-TR
IC CLK/FREQ SYNTH 28PLCC Product overview: SY89426JC-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89426JC-TR can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 28PLCC Product overview: SY89426JC-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89426JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - SY89426JC-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY89426JC-TR-ND
Clock Generators, PLLs, Frequency Synthesizers SY89426JC-TR-ND
Clock/Frequency Synthesizer IC 622.08MHz 1 28-LCC (J-Lead)

Clock/Frequency Synthesizer IC 622.08MHz 1 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JC-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89426JC-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89426JC-TR
IC SYNTHESIZER CLK SONET 28-PLCC

IC SYNTHESIZER CLK SONET 28-PLCC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89426JC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89426JC-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89426JC-TR
IC SYNTHESIZER CLK SONET 28-PLCC

IC SYNTHESIZER CLK SONET 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1269718-SY89426JC-TR 728-SY89426JC-TR SY89426JC-TR-ND SY89426JC-TR SY89426JC-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock/Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface ECL; PECL; TTL; PECL, TTL PECL, TTL PECL ECL; PECL; TTL; PECL, TTL
Package Type Surface Mount; 28-LCC (J-Lead) Tape & Reel (TR) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12733-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers