Frequency Synthesizer IC 800MHz 1 28-LCC (J-Lead)
IC FREQ SYNTH 28PLCC Product overview: SY89429AJZ from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AJZ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 795964-SY89429AJZ
Series: Precision Edge
Packaging: Tube
Type: Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: PECL, Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: SY89429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.5x11.5)
Alternative Parts (Cross-Reference): SY89429AJC; SY89429AJCTR ; SY89429AZHTR ; SY89429AZCTR;
Introduction Date: October 01, 1998
ECCN: 5A991.b
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC SYNTHESIZER FREQ PROGR 28PLCC
IC SYNTHESIZER FREQ PROGR 28PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-2082-5-ND | 728-SY89429AJZ | 795964-SY89429AJZ | SY89429AJZ | SY89429AJZ |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AJZ | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | PECL | PECL | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Tube | Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |