Manufacturer: Microchip Technology
Win Source Part Number: 1263170-SY89531LHC
Packaging: Tray
Type: Clock/Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 500MHz
Input: Crystal
Output: HSTL, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: SY89531
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V
Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad
IC CLK/FREQ SYNTH 64TQFP Product overview: SY89531LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89531LHC can be used for catalog matching and distributor lookup.
IC SYNTHESIZR LVPECL/HSTL 64TQFP
IC SYNTHESIZR LVPECL/HSTL 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1263170-SY89531LHC | SY89531LHC-ND | 728-SY89531LHC | SY89531LHC | SY89531LHC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89531LHC | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; HSTL; HSTL, LVPECL | LVPECL; HSTL | HSTL, LVPECL | ECL; PECL; LVPECL; HSTL, LVPECL | |
| Package Type | Surface Mount | Surface Mount; 64-TQFP Exposed Pad | Bulk | Surface Mount; Surface Mount |