Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZC-TR SY89429VZC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795965-SY89429VZC-TR Series: Precision Edge Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 75°C Package: 28-SOIC (0.295", 7.50mm Width) Frequency - Max: 800MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Family Name: SY89429 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SY89429VJCTR; SY89429VJZTR; SY89429VJZ; SY89429VJC; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 795965-SY89429VZC-TR Series: Precision Edge Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 75°C Package: 28-SOIC (0.295", 7.50mm Width) Frequency - Max: 800MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Family Name: SY89429 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SY89429VJCTR; SY89429VJZTR; SY89429VJZ; SY89429VJC; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89429VZC-TR is a programmable frequency synthesizer designed for applications requiring precise clock generation. It operates with a power supply of either 3.3V or 5V and supports output frequencies ranging from 25MHz to 400MHz with differential PECL outputs. The device features a low output jitter of 50ps peak-to-peak and minimal frequency overshoot, making it suitable for high-performance computing and advanced communication systems. This synthesizer utilizes a synthesized architecture with both serial (3-wire) and parallel interfaces for configuration. It includes an internal quartz reference oscillator driven by an external quartz crystal, allowing for flexible frequency division options (by 2, 4, 8, or 16) based on the VCO frequency, which can range from 400MHz to 800MHz. The SY89429VZC-TR is available in 28-pin PLCC and SOIC packages, facilitating integration into various designs. It is particularly applicable in workstations, graphics pixel clocks, and other processor-based applications.

Datasheet Summary
Powered by GS/AI

The SY89429VZC-TR is a programmable frequency synthesizer designed for applications requiring precise clock generation. It operates with a power supply of either 3.3V or 5V and supports output frequencies ranging from 25MHz to 400MHz with differential PECL outputs. The device features a low output jitter of 50ps peak-to-peak and minimal frequency overshoot, making it suitable for high-performance computing and advanced communication systems. This synthesizer utilizes a synthesized architecture with both serial (3-wire) and parallel interfaces for configuration. It includes an internal quartz reference oscillator driven by an external quartz crystal, allowing for flexible frequency division options (by 2, 4, 8, or 16) based on the VCO frequency, which can range from 400MHz to 800MHz. The SY89429VZC-TR is available in 28-pin PLCC and SOIC packages, facilitating integration into various designs. It is particularly applicable in workstations, graphics pixel clocks, and other processor-based applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZC-TR
795965-SY89429VZC-TR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZC-TR 795965-SY89429VZC-TR
Manufacturer: Microchip Technology Win Source Part Number: 795965-SY89429VZC-TR Series: Precision Edge Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 75°C Package: 28-SOIC (0.295", 7.50mm Width) Frequency - Max: 800MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Family Name: SY89429 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): SY89429VJCTR; SY89429VJZTR; SY89429VJZ; SY89429VJC; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795965-SY89429VZC-TR
Series: Precision Edge
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: 0°C ~ 75°C
Package: 28-SOIC (0.295", 7.50mm Width)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: SY89429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): SY89429VJCTR; SY89429VJZTR; SY89429VJZ; SY89429VJC;
Introduction Date: October 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89429VZC-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89429VZC-TR
IC SYNTHESIZER FREQ PROGR 28SOIC

IC SYNTHESIZER FREQ PROGR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 795965-SY89429VZC-TR SY89429VZC-TR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZC-TR Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; PECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY28323OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 248 MHz
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-019A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers