PROGRAMMABLE FREQUENCY SYNTHESIZER 25MHz to 400MHz | IC SYNTHESIZER FREQ PROGR 28SOIC Product overview: SY89429AZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AZC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1263160-SY89429AZC
Packaging: Tube
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 800MHz
Input: PECL, Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: SY89429
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 5.25V
IC SYNTHESIZER FREQ PROGR 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SY89429AZC | 1263160-SY89429AZC | SY89429AZC |
| Product Name | 25MHz 400MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AZC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | PECL | ECL; PECL; PECL | |
| Package Type | Tube | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 800 MHz | 800 MHz | 800 MHz |