Win Source Part Number: 1269712-SY100S838ZG-
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 1GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S838ZG TR,SY100S838ZG TR,SY100S838ZGTR,SY1
Base Product Number: SY100S838
Product Status: Obsolete
IC CLOCK GENERATOR 20SOIC Product overview: SY100S838ZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838ZG-TR can be used for catalog matching and distributor lookup.
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLOCK GEN 3.3V/5V 20-SOIC
IC CLOCK GENERATOR 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269712-SY100S838ZG-TR | 728-SY100S838ZG-TR | SY100S838ZG-TR-ND | SY100S838ZG-TR | SY100S838ZG-TR | SY100S838ZG-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 20-SOIC (0.295", 7.50mm Width) | Tape & Reel (TR) | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts |