The SY100EL38LZG is a low skew clock generation chip designed for applications requiring precise clock signals. It operates with both 3.3V and 5V power supply options and features synchronous enable/disable functionality, which prevents runt clock pulses during transitions. The device includes internal dividers for generating v?2, v?4, and v?6 clock outputs, ensuring that output edges are aligned for synchronization. The SY100EL38LZG can accept differential or single-ended ECL/PECL input signals, and it provides a VBB output for AC-coupling sinusoidal sources. A master reset input allows for synchronization of multiple devices in a system. The product is housed in a 20-pin SOIC package and is suitable for industrial applications. Engineers considering this component should note its specifications, including a maximum output-to-output skew of 50ps, which is critical for high-performance timing applications.
5V/3.3V ÷2, ÷4/6 CLOCK GENERATION CHIP | IC CLK GEN /2 /4/6 3.3/5V 20SOIC Product overview: SY100EL38LZG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1262831-SY100EL38LZG
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 1GHz
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: SY100EL38
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.8V
IC CLK GEN /2 /4/6 3.3/5V 20SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY100EL38LZG | 1262831-SY100EL38LZG | SY100EL38LZG | SY100EL38LZG |
| Product Name | 5V 3.3V Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |