Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S834LZI

Description
Win Source Part Number: 1269683-SY100S834LZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Generator Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100S834 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269683-SY100S834LZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Generator Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100S834 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269683-SY100S834LZI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269683-SY100S834LZI
Win Source Part Number: 1269683-SY100S834LZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Generator Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100S834 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269683-SY100S834LZI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock Generator
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.8V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100S834
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SY100S834LZI
Clock and Timing IC 728-SY100S834LZI
IC CLOCK GENERATOR 16SOIC Product overview: SY100S834LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834LZI can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16SOIC Product overview: SY100S834LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834LZI can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY100S834LZI-ND
Clock Generators, PLLs, Frequency Synthesizers SY100S834LZI-ND
"Clock Generator IC 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S834LZI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S834LZI
IC CLOCK GEN 3.3V/5V 16-SOIC

IC CLOCK GEN 3.3V/5V 16-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100S834LZI
Clock Generators, PLLs, Frequency Synthesizers SY100S834LZI
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S834LZI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S834LZI
IC CLOCK GEN 3.3V/5V 16-SOIC

IC CLOCK GEN 3.3V/5V 16-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1269683-SY100S834LZI 728-SY100S834LZI SY100S834LZI-ND SY100S834LZI SY100S834LZI SY100S834LZI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface Clock Clock Clock Clock Clock
Package Type Surface Mount; 16-SOIC (0.154", 3.90mm Width) Bulk Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data